Micron Technology, Inc. Memory MT48V8M16LFB4-8 IT:G TR

Description
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48V8M16LFB4-8IT:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)

Buy Now Datasheet
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48V8M16LFB4-8 IT:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48V8M16LFB4-8 IT:G TR
Integrated Circuits (ICs) - Memory - Memory MT48V8M16LFB4-8 IT:G TR
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48V8M16LFB4-8IT:GTR-ND MT48V8M16LFB4-8 IT:G TR MT48V8M16LFB4-8 IT:G TR MT48V8M16LFB4-8 IT:G TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-VFBGA BGA; 54-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details