Micron Technology, Inc. Memory - SDRAM - MT48LC8M32LFB5-8 IT TR MT48LC8M32LFB5-8 IT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928410-MT48LC8M32LFB 5-8 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125 MHz 7 ns 90-VFBGA (8x13) Package: Reel - TR Package: 90-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC8M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 557-1103-2, 557-1103-1, MT48LC8M32LFB58ITTR, MT48LC8M32LFB5-8 IT
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928410-MT48LC8M32LFB 5-8 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125 MHz 7 ns 90-VFBGA (8x13) Package: Reel - TR Package: 90-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC8M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 557-1103-2, 557-1103-1, MT48LC8M32LFB58ITTR, MT48LC8M32LFB5-8 IT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M32LFB5-8 IT TR - 928410-MT48LC8M32LFB5-8 IT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M32LFB5-8 IT TR
928410-MT48LC8M32LFB5-8 IT TR
Memory - SDRAM - MT48LC8M32LFB5-8 IT TR 928410-MT48LC8M32LFB5-8 IT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928410-MT48LC8M32LFB 5-8 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125 MHz 7 ns 90-VFBGA (8x13) Package: Reel - TR Package: 90-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC8M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: 557-1103-2, 557-1103-1, MT48LC8M32LFB58ITTR, MT48LC8M32LFB5-8 IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928410-MT48LC8M32LFB5-8 IT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125 MHz 7 ns 90-VFBGA (8x13)
Package: Reel - TR
Package: 90-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC8M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-VFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: 557-1103-2, 557-1103-1, MT48LC8M32LFB58ITTR, MT48LC8M32LFB5-8 IT

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M32LFB5-8 IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M32LFB5-8 IT TR
Memory IC and Storage Component 774-MT48LC8M32LFB5-8 IT TR
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32LFB5-8 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32LFB5-8 IT TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32LFB5-8 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32LFB5-8 IT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1103-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M32LFB5-8 IT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M32LFB5-8 IT TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M32LFB5-8 IT TR
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928410-MT48LC8M32LFB5-8 IT TR 774-MT48LC8M32LFB5-8 IT TR 557-1103-2-ND MT48LC8M32LFB5-8 IT TR MT48LC8M32LFB5-8 IT TR MT48LC8M32LFB5-8 IT TR
Product Name Memory - SDRAM - MT48LC8M32LFB5-8 IT TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-VFBGA (8x13) BGA; Tape & Reel (TR) 90-VFBGA BGA; 90-VFBGA BGA
Access Time 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3507-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details