Micron Technology, Inc. Memory IC and Storage Component MT48LC4M16A2P-6A AIT:J

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AIT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AIT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M16A2P-6A AIT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2P-6A AIT:J
Memory IC and Storage Component 774-MT48LC4M16A2P-6A AIT:J
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AIT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AIT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT48LC4M16A2P-6AAIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SD - MT48LC4M16A2P-6A AIT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC4M16A2P-6A AIT:J
Memory - SD - MT48LC4M16A2P-6A AIT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6A AIT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6A AIT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6A AIT:J
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8156 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8156
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8156
DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:-RoHS Compliant: Yes

DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M16A2P-6A AIT:J MT48LC4M16A2P-6AAIT:J-ND MT48LC4M16A2P-6A AIT:J MT48LC4M16A2P-6A AIT:J 80AH8156 MT48LC4M16A2P-6A AIT:J
Product Name Memory IC and Storage Component Memory Memory - SD - MT48LC4M16A2P-6A AIT:J Memory Integrated Circuits (ICs) - Memory - Memory Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 6 ns 5.4 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOP; Bulk TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width) TSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details