IC DRAM 48GBIT PAR 200TFBGA
Category: DRAM
Manufacturer: Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP Product overview: MT53E1536M32D4DE-046
LPDDR4 48G 1.5GX32 FBGA QDP
LPDDR448G1.5GX32FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E1536M32D4DE-046AAT:B-ND | 774-MT53E1536M32D4DE-046 AAT:B | MT53E1536M32D4DE-046 AAT:B | 80AH8329 | |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Lpddr448G1.5Gx32Fbgaqdp, Tray Rohs Compliant Micron |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR4X | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 200-TFBGA | BGA; Box | 200-TFBGA | ||
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V |