Alliance Memory, Inc. Memory MT48LC64M8A2P-75:C TR

Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1340-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - 1450-1340-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - 1450-1340-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC SDRAM 512MBIT 133MHZ 54TSOP - 28-MT48LC64M8A2P-75:C TR - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 512MBIT 133MHZ 54TSOP
28-MT48LC64M8A2P-75:C TR
IC SDRAM 512MBIT 133MHZ 54TSOP 28-MT48LC64M8A2P-75:C TR
IC SDRAM 512MBIT 133MHZ 54TSOP

IC SDRAM 512MBIT 133MHZ 54TSOP

Supplier's Site
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II - MT48LC64M8A2P-75:C TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II
MT48LC64M8A2P-75:C TR
SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II MT48LC64M8A2P-75:C TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1340-6-ND MT48LC64M8A2P-75:C TR 28-MT48LC64M8A2P-75:C TR MT48LC64M8A2P-75:C TR MT48LC64M8A2P-75:C TR
Product Name Memory Memory IC SDRAM 512MBIT 133MHZ 54TSOP Memory SDRAM,512M ,3.3V,133MHz,64M x 8,54pin TSOP II
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400, 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width) TSOP; 54pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details