Micron Technology, Inc. Memory MT53E128M32D2DS-053 WT:A

Description
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E128M32D2DS-053WT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Memory - SDRAM - MT53E128M32D2DS-053 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E128M32D2DS-053 WT:A
Memory - SDRAM - MT53E128M32D2DS-053 WT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5)
Package: 200-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E128
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-053 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-053 WT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-053 WT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-053 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-053 WT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8317 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8317
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8317
DRAM, 128M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E128M32D2DS-053WT:A-ND 774-MT53E128M32D2DS-053 WT:A MT53E128M32D2DS-053 WT:A MT53E128M32D2DS-053 WT:A MT53E128M32D2DS-053 WT:A MT53E128M32D2DS-053 WT:A 80AH8317
Product Name Memory Memory - SDRAM - MT53E128M32D2DS-053 WT:A 1.866GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 200-WFBGA BGA; 200-WFBGA (10x14.5) BGA; Tray 200-WFBGA BGA BGA; 200-WFBGA WFBGA
Access Time 3.5 ns
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HYB39L256160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - Memory - Controllers - P82C08-8 - 888467-P82C08-8 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details