Micron Technology, Inc. Memory MT52L256M32D1PF-107 WT:B

Description
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 933MHz 178-FBGA (11.5x11)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 933MHz 178-FBGA (11.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT52L256M32D1PF-107WT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 933MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 933MHz 178-FBGA (11.5x11)

Buy Now Datasheet
933MHZ Memory IC and Storage Component - 774-MT52L256M32D1PF-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L256M32D1PF-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L256M32D1PF-107 WT:B
IC DRAM 8GBIT 933MHZ 178FBGA Product overview: MT52L256M32D1PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M32D1PF- 107 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 933MHZ 178FBGA Product overview: MT52L256M32D1PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M32D1PF-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT52L256M32D1PF-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT52L256M32D1PF-107 WT:B
Memory - MT52L256M32D1PF-107 WT:B
Manufacturer: Micron Technology Inc. Family Name: MT52L256M32D1PF Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 1612+ Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Family Name: MT52L256M32D1PF
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 1612+
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT52L256M32D1PF-107 WT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L256M32D1PF-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L256M32D1PF-107 WT:B
IC DRAM 8GBIT 933MHZ 178FBGA

IC DRAM 8GBIT 933MHZ 178FBGA

Supplier's Site
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH8185 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH8185
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH8185
DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:178Pins; Supply Voltage Nom:1.2V; Access Time:1.071ns RoHS Compliant: Yes

DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:178Pins; Supply Voltage Nom:1.2V; Access Time:1.071ns RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - Mobile LPDDR3 Memory IC 8Gbit 933 MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 8Gbit 933 MHz 178-FBGA (11.5x11)

Buy Now Datasheet
IC DRAM 8GBIT 933MHZ 178FBGA

IC DRAM 8GBIT 933MHZ 178FBGA

Supplier's Site
Memory >> DDR SDRAM MT52L256M32D1PF-107 WT:B
FBGA-178 DDR SDRAM ROHS

FBGA-178 DDR SDRAM ROHS

Supplier's Site Datasheet
IC DRAM 8GBIT 933MHZ 178FBGA

IC DRAM 8GBIT 933MHZ 178FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT52L256M32D1PF-107WT:B-ND 774-MT52L256M32D1PF-107 WT:B MT52L256M32D1PF-107 WT:B 80AH8185 MT52L256M32D1PF-107 WT:B MT52L256M32D1PF-107 WT:B MT52L256M32D1PF-107 WT:B MT52L256M32D1PF-107 WT:B
Product Name Memory 933MHZ Memory IC and Storage Component Memory - MT52L256M32D1PF-107 WT:B Integrated Circuits (ICs) - Memory - Memory Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron Memory Memory Memory >> DDR SDRAM Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR3; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 178-VFBGA BGA; Tray BGA VFBGA BGA; 178-VFBGA 178-VFBGA BGA
Access Time 5.5 ns 1.07 ns
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Memory - 8 611 200 861 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details