Micron Technology, Inc. Memory MT48LC4M32LFB5-10 IT:G

Description
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M32LFB5-10IT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs)>Memory>Memory Package: Box Standard Package: 1,000 pcs Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mbit Access Time: 7 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC4M32 Memory Organization: 4M x 32 Moisture Sensitivity Level (MSL): 2 (1 Year)

Category: Integrated Circuits (ICs)>Memory>Memory
Package: Box
Standard Package: 1,000 pcs
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 128Mbit
Access Time: 7 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 90-VFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Micron Technology Inc.
Base Product Number: MT48LC4M32
Memory Organization: 4M x 32
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC4M32LFB5-10 IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M32LFB5-10 IT:G
Memory IC and Storage Component 774-MT48LC4M32LFB5-10 IT:G
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFB5-10 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFB5-1 0 IT:G can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFB5-10 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFB5-10 IT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32LFB5-10 IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32LFB5-10 IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32LFB5-10 IT:G
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M32LFB5-10IT:G-ND 774-MT48LC4M32LFB5-10 IT:G MT48LC4M32LFB5-10 IT:G MT48LC4M32LFB5-10 IT:G MT48LC4M32LFB5-10 IT:G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-VFBGA BGA; Box BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details