Micron Technology, Inc. Memory MT48LC2M32B2B5-6A IT:J

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC2M32B2B5-6AIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT48LC2M32B2B5-6A IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2B5-6A IT:J
Memory - SDRAM - MT48LC2M32B2B5-6A IT:J
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MT48LC2M32B2

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4ns
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MT48LC2M32B2

Buy Now
Memory IC and Storage Component - 774-MT48LC2M32B2B5-6A IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2B5-6A IT:J
Memory IC and Storage Component 774-MT48LC2M32B2B5-6A IT:J
IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6 A IT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6A IT:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 90VFBGA

IC DRAM 64MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2B5-6A IT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2B5-6A IT:J
IC DRAM 64MBIT PAR 90VFBGA

IC DRAM 64MBIT PAR 90VFBGA

Supplier's Site
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet
Dram, 2M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH8152 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH8152
Dram, 2M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH8152
DRAM, 2M X 32BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:2M x 32bit; Clock Frequency:167MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns RoHS Compliant: Yes

DRAM, 2M X 32BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:2M x 32bit; Clock Frequency:167MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 90VFBGA

IC DRAM 64MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC2M32B2B5-6AIT:J-ND 774-MT48LC2M32B2B5-6A IT:J MT48LC2M32B2B5-6A IT:J MT48LC2M32B2B5-6A IT:J MT48LC2M32B2B5-6A IT:J 80AH8152 MT48LC2M32B2B5-6A IT:J
Product Name Memory Memory - SDRAM - MT48LC2M32B2B5-6A IT:J Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 2M X 32Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-VFBGA BGA; Bulk 90-VFBGA BGA; 90-VFBGA VFBGA
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details