Micron Technology, Inc. Memory MT48LC32M8A2P-75 IT:D TR

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC32M8A2P-75IT:DTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2P-75 IT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2P-75 IT:D TR
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2P-75 IT:D TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC32M8A2P-75IT:DTR-ND MT48LC32M8A2P-75 IT:D TR MT48LC32M8A2P-75 IT:D TR MT48LC32M8A2P-75 IT:D TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details