Micron Technology, Inc. Memory MT49H32M9FM-33 TR

Description
DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-µBGA (18.5x11)
Request a Quote Datasheet
Description
DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-µBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H32M9FM-33TR-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mb (32M x 9) Parallel 300MHz 20ns 144-µBGA (18.5x11)

Buy Now Datasheet
Memory - MT49H32M9FM-33 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

Buy Now Datasheet
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H32M9FM-33 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M9FM-33 TR
Integrated Circuits (ICs) - Memory - Memory MT49H32M9FM-33 TR
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H32M9FM-33TR-ND MT49H32M9FM-33 TR MT49H32M9FM-33 TR MT49H32M9FM-33 TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Package Type 144-TFBGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28270509 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details