Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D512M16D1DS-046 AIT:D

Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 AIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 AIT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D512M16D1DS-046 AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D512M16D1DS-046 AIT:D
2.133GHZ Memory IC and Storage Component 774-MT53D512M16D1DS-046 AIT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 AIT:D can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS-046 AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53D512M16D1DS-046AIT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Memory - DDR - MT53D512M16D1DS-046 AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53D512M16D1DS-046 AIT:D
Memory - DDR - MT53D512M16D1DS-046 AIT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8239 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8239
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8239
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53D512M16D1DS-046 AIT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M16D1DS-046 AIT:D MT53D512M16D1DS-046AIT:D-ND 80AH8239 MT53D512M16D1DS-046 AIT:D MT53D512M16D1DS-046 AIT:D MT53D512M16D1DS-046 AIT:D
Product Name 2.133GHZ Memory IC and Storage Component Memory Memory - DDR - MT53D512M16D1DS-046 AIT:D Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Package Type BGA; Tray 200-WFBGA WFBGA BGA BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-S80KS2563GABHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 256000 kbits
View Details
4 suppliers
Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details