Micron Technology, Inc. Memory MT48LC8M8A2P-75 L:G

Description
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M8A2P-75L:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - MT48LC8M8A2P-75 L:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M8A2P-75 L:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M8A2P-75 L:G
Integrated Circuits (ICs) - Memory - Memory MT48LC8M8A2P-75 L:G
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M8A2P-75L:G-ND MT48LC8M8A2P-75 L:G MT48LC8M8A2P-75 L:G MT48LC8M8A2P-75 L:G
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00042866 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details