Micron Technology, Inc. Memory - SDRAM - MT48LC8M16A2F4-75 IT:G TR MT48LC8M16A2F4-75 IT:G TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M16A2F4-75 IT:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M16A2F4-75 IT:G TR
Memory - SDRAM - MT48LC8M16A2F4-75 IT:G TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-VFBGA
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-VFBGA (8x8)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M16A2F4-75 IT:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16A2F4-75 IT:G TR
Memory IC and Storage Component 774-MT48LC8M16A2F4-75 IT:G TR
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2F4-75 IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2F4-7 5 IT:G TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2F4-75 IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2F4-75 IT:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC8M16A2F4-75IT:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16A2F4-75 IT:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2F4-75 IT:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2F4-75 IT:G TR
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC8M16A2F4-75 IT:G TR MT48LC8M16A2F4-75IT:GTR-ND MT48LC8M16A2F4-75 IT:G TR MT48LC8M16A2F4-75 IT:G TR MT48LC8M16A2F4-75 IT:G TR
Product Name Memory - SDRAM - MT48LC8M16A2F4-75 IT:G TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 15 ns 15 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details