Micron Technology, Inc. Memory IC and Storage Component MT48LC4M16A2P-6A IT:J

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A IT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A IT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M16A2P-6A IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2P-6A IT:J
Memory IC and Storage Component 774-MT48LC4M16A2P-6A IT:J
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A IT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A IT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT48LC4M16A2P-6A IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M16A2P-6A IT:J
Memory - SDRAM - MT48LC4M16A2P-6A IT:J
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Family Name: MT48LC4M16A2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): MT48LC4M16A2P-6AIT:J ; K4S641632K-TI60; K4S641632KUI60000; AS4C4M16S-6TIN; IS42S16400C-6TL-TR; W9864G6KH-6; IS42S16400C-6T; IS42S16400B-6T-TR; Introduction Date: December 19, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Family Name: MT48LC4M16A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): MT48LC4M16A2P-6AIT:J; K4S641632K-TI60; K4S641632KUI60000; AS4C4M16S-6TIN; IS42S16400C-6TL-TR; W9864G6KH-6; IS42S16400C-6T; IS42S16400B-6T-TR;
Introduction Date: December 19, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48LC4M16A2P-6AIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Dram, Sdr, 64Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7965 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Sdr, 64Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7965
Dram, Sdr, 64Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7965
DRAM, SDR, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

DRAM, SDR, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8157 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8157
Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8157
DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:-RoHS Compliant: Yes

DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Board - 136298672 - Radwell International
Willingboro, NJ, United States
Memory Board
136298672
Memory Board 136298672
DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM TYPE:SDR; DRAM DENSITY:64MBIT; DRAM MEMORY CONFIGURATION:4M X 16BIT; CLOCK FREQUENCY:166MHZ; MEMORY CASE STYLE:TSOP; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:6NS; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRAM, 4M X 16BIT, -40 TO 85DEG C; DRAM TYPE:SDR; DRAM DENSITY:64MBIT; DRAM MEMORY CONFIGURATION:4M X 16BIT; CLOCK FREQUENCY:166MHZ; MEMORY CASE STYLE:TSOP; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:6NS; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6A IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6A IT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6A IT:J
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M16A2P-6A IT:J MT48LC4M16A2P-6AIT:J-ND 91AH7965 80AH8157 136298672 MT48LC4M16A2P-6A IT:J MT48LC4M16A2P-6A IT:J MT48LC4M16A2P-6A IT:J MT48LC4M16A2P-6A IT:J
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC4M16A2P-6A IT:J Memory Dram, Sdr, 64Mbit, -40 To 85Deg C Rohs Compliant Micron Dram, 4M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory Board Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 6 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details