Micron Technology, Inc. Memory MT52L512M32D2PF-107 WT:B TR

Description
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT52L512M32D2PF-107WT:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)

Buy Now Datasheet
Memory - SDRAM - MT52L512M32D2PF-107 WT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L512M32D2PF-107 WT:B TR
Memory - SDRAM - MT52L512M32D2PF-107 WT:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.2V Memory Type: Volatile Memory Size: 16Gb (512M x 32) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Technology: SDRAM - Mobile LPDDR3
Operating Supply Voltage: 1.2V
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
933MHZ Memory IC and Storage Component - 774-MT52L512M32D2PF-107 WT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L512M32D2PF-107 WT:B TR
933MHZ Memory IC and Storage Component 774-MT52L512M32D2PF-107 WT:B TR
IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF- 107 WT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF-107 WT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT52L512M32D2PF-107 WT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L512M32D2PF-107 WT:B TR
Integrated Circuits (ICs) - Memory - Memory MT52L512M32D2PF-107 WT:B TR
IC DRAM 16GBIT 933MHZ 178FBGA

IC DRAM 16GBIT 933MHZ 178FBGA

Supplier's Site
IC DRAM 16GBIT 933MHZ 178FBGA

IC DRAM 16GBIT 933MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 178-FBGA (11.5x11)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT52L512M32D2PF-107WT:BTR-ND 774-MT52L512M32D2PF-107 WT:B TR MT52L512M32D2PF-107 WT:B TR MT52L512M32D2PF-107 WT:B TR MT52L512M32D2PF-107 WT:B TR
Product Name Memory Memory - SDRAM - MT52L512M32D2PF-107 WT:B TR 933MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details