DigiKey Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
256M, 3.3V, SDRAM, 32MX8, 143MHZ
256M, 3.3V, SDRAM, 8MX32, 143MHZ
256M, 3.3V, SDRAM, 8MX32, 166MHZ
512M, 3.3V, SDRAM, 16MX32, 143MH
512M, 3.3V, SDRAM, 16MX32, 166MH
512M, 3.3V, SDRAM, 64MX8, 143MHZ
64M, 3.3V, SDRAM, 2MX32, 143MHZ,
IC DRAM 128MBIT PAR 54TFBGA
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PAR 90TFBGA
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 90TFBGA
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (16M x 8) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 5ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 133MHz 5.5ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 133MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.5ns 86-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.5ns 90-LFBGA (13x11)
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.5ns 90-WBGA (11x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 86-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-LFBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-WBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-LFBGA (13x11)
SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (11x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-WBGA (8x13)
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (64M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (64M x 8) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 183MHz 5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 4.8ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 5ns 86-TSOP II

<< Prev Next >>