Micron Technology, Inc. Memory - SDRAM - MT48LC2M32B2P-6A IT:J TR MT48LC2M32B2P-6A IT:J TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2P-6A IT:J TR is a 64Mbit SDRAM memory chip from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 167 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it includes internal pipelined operation allowing for column address changes every clock cycle. This memory chip is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. The operating temperature range for this part is from -40°C to +85°C, making it suitable for industrial applications. The package type is an 86-pin TSOP II, which is standard for this series. Engineers considering this memory chip should evaluate its specifications against their project requirements, particularly in terms of speed, power supply, and temperature range.

Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2P-6A IT:J TR is a 64Mbit SDRAM memory chip from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 167 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it includes internal pipelined operation allowing for column address changes every clock cycle. This memory chip is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. The operating temperature range for this part is from -40°C to +85°C, making it suitable for industrial applications. The package type is an 86-pin TSOP II, which is standard for this series. Engineers considering this memory chip should evaluate its specifications against their project requirements, particularly in terms of speed, power supply, and temperature range.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC2M32B2P-6A IT:J TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2P-6A IT:J TR
Memory - SDRAM - MT48LC2M32B2P-6A IT:J TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC2M32B2P-6A IT:J TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2P-6A IT:J TR
Memory IC and Storage Component 774-MT48LC2M32B2P-6A IT:J TR
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A IT:J TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A IT:J TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC2M32B2P-6AIT:JTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2P-6A IT:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2P-6A IT:J TR
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2P-6A IT:J TR
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
TSOP-86-10.2mm SDRAM ROHS

TSOP-86-10.2mm SDRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2P-6A IT:J TR MT48LC2M32B2P-6AIT:JTR-ND MT48LC2M32B2P-6A IT:J TR MT48LC2M32B2P-6A IT:J TR MT48LC2M32B2P-6A IT:J TR MT48LC2M32B2P-6A IT:J TR
Product Name Memory - SDRAM - MT48LC2M32B2P-6A IT:J TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> SDRAM
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 86-TSOP II Tape & Reel (TR) "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width) TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details