Micron Technology, Inc. Memory - SDRAM - MT48LC2M32B2P-6A:J TR MT48LC2M32B2P-6A:J TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC2M32B2P-6A:J TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2P-6A:J TR
Memory - SDRAM - MT48LC2M32B2P-6A:J TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC2M32B2P-6A:J TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2P-6A:J TR
Memory IC and Storage Component 774-MT48LC2M32B2P-6A:J TR
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A :J TR can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A:J TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC2M32B2P-6A:JTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2P-6A:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2P-6A:J TR
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2P-6A:J TR
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2P-6A:J TR MT48LC2M32B2P-6A:JTR-ND MT48LC2M32B2P-6A:J TR MT48LC2M32B2P-6A:J TR MT48LC2M32B2P-6A:J TR
Product Name Memory - SDRAM - MT48LC2M32B2P-6A:J TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 86-TSOP II Tape & Reel (TR) "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS2563GABHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256000 kbits
View Details
4 suppliers
Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details