Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E128M32D2DS-046 WT:A

Description
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-046 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-046 WT:A
2.133GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-046 WT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-046 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53E128M32D2DS-046 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E128M32D2DS-046 WT:A
Memory - DDR - MT53E128M32D2DS-046 WT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT53E128M32D2DS-046WT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8312 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8312
Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8312
DRAM, 128M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-046 WT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M32D2DS-046 WT:A MT53E128M32D2DS-046WT:A-ND MT53E128M32D2DS-046 WT:A MT53E128M32D2DS-046 WT:A 80AH8312 MT53E128M32D2DS-046 WT:A MT53E128M32D2DS-046 WT:A
Product Name 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53E128M32D2DS-046 WT:A Memory Memory Memory Dram, 128M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip Volatile; DRAM Chip
Access Time 3.5 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Address Bus Width 32 bits
Package Type BGA; Tray 200-WFBGA BGA; 200-WFBGA WFBGA 200-WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details