Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT48LC2M32B2TG-6 IT:G

Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC2M32B2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC2M32B2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 86-TFSOP (0.400", 10.16mm Width) Supplier Device Package: 86-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC2M32B2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package: 86-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 167 MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Micron Technology Inc.
Base Product Number: MT48LC2M32B2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC2M32B2TG-6 IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2TG-6 IT:G
Memory IC and Storage Component 774-MT48LC2M32B2TG-6 IT:G
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6 IT:G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6 IT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC2M32B2TG-6IT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2TG-6 IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2TG-6 IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2TG-6 IT:G
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2TG-6 IT:G MT48LC2M32B2TG-6IT:G-ND MT48LC2M32B2TG-6 IT:G MT48LC2M32B2TG-6 IT:G MT48LC2M32B2TG-6 IT:G
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details