Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E128M32D2DS-053 AUT:A

Description
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 AUT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 AUT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-053 AUT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-053 AUT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-053 AUT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 AUT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-053 AUT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E128M32D2DS-053AUT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Memory - DDR - MT53E128M32D2DS-053 AUT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E128M32D2DS-053 AUT:A
Memory - DDR - MT53E128M32D2DS-053 AUT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site
Dram, 128M X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8315 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8315
Dram, 128M X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8315
DRAM, 128M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-053 AUT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M32D2DS-053 AUT:A MT53E128M32D2DS-053AUT:A-ND MT53E128M32D2DS-053 AUT:A 80AH8315 MT53E128M32D2DS-053 AUT:A MT53E128M32D2DS-053 AUT:A MT53E128M32D2DS-053 AUT:A
Product Name 1.866GHZ Memory IC and Storage Component Memory Memory - DDR - MT53E128M32D2DS-053 AUT:A Memory Dram, 128M X 32Bit, -40 To 125Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers