The MT48LC32M16A2P-75 L:C TR is a 512Mbit SDRAM memory chip featuring a configuration of 32 Meg x 16 with four banks. It operates at a clock frequency of 133 MHz and has a CAS latency of 3, with an access time of 5.4 ns. This memory is compliant with PC100 and PC133 standards and supports fully synchronous operation, allowing for internal pipelined processing and the ability to change column addresses every clock cycle. The device includes programmable burst lengths of 1, 2, 4, 8, or full page, and features auto precharge, concurrent auto precharge, and self-refresh modes. It operates on a single 3.3V power supply and is available in a 54-pin TSOP II package. The operating temperature range is from 0°C to +70°C for commercial applications, and it supports a refresh count of 8192 cycles. This product is suitable for applications requiring reliable and efficient memory performance.
IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC32M16A2P-75 L:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M16A2P-7
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48LC32M16A2P-75 L:C TR | MT48LC32M16A2P-75L:CTR-ND | MT48LC32M16A2P-75 L:C TR | MT48LC32M16A2P-75 L:C TR | MT48LC32M16A2P-75 L:C TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |