Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT52L256M32D1PF-093 WT:B TR

Description
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Voltage - Supply: 1.2V Package / Case: 178-VFBGA Supplier Device Package: 178-FBGA (11.5x11) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1067 MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT52L256 Product Status: Obsolete
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Voltage - Supply: 1.2V Package / Case: 178-VFBGA Supplier Device Package: 178-FBGA (11.5x11) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1067 MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT52L256 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Voltage - Supply: 1.2V Package / Case: 178-VFBGA Supplier Device Package: 178-FBGA (11.5x11) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1067 MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT52L256 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Voltage - Supply: 1.2V
Package / Case: 178-VFBGA
Supplier Device Package: 178-FBGA (11.5x11)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1067 MHz
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT52L256
Product Status: Obsolete

Buy Now
Memory - 557-1961-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 1067MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 8Gb (256M x 32) 1067MHz 178-FBGA (11.5x11)

Buy Now Datasheet
1067MHZ Memory IC and Storage Component - 774-MT52L256M32D1PF-093 WT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1067MHZ Memory IC and Storage Component
774-MT52L256M32D1PF-093 WT:B TR
1067MHZ Memory IC and Storage Component 774-MT52L256M32D1PF-093 WT:B TR
IC DRAM 8GBIT 1067MHZ 178FBGA Product overview: MT52L256M32D1PF-093 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M32D1PF- 093 WT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1067MHZ 178FBGA Product overview: MT52L256M32D1PF-093 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M32D1PF-093 WT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT52L256M32D1PF-093 WT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L256M32D1PF-093 WT:B TR
Integrated Circuits (ICs) - Memory - Memory MT52L256M32D1PF-093 WT:B TR
IC DRAM 8GBIT 1067MHZ 178FBGA

IC DRAM 8GBIT 1067MHZ 178FBGA

Supplier's Site
IC DRAM 8GBIT 1067MHZ 178FBGA

IC DRAM 8GBIT 1067MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz 178-FBGA (11.5x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1961-2-ND 774-MT52L256M32D1PF-093 WT:B TR MT52L256M32D1PF-093 WT:B TR MT52L256M32D1PF-093 WT:B TR MT52L256M32D1PF-093 WT:B TR
Product Name Integrated Circuits (ICs) - Memory Memory 1067MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.2V 1.2V -30degC ~ 85degC (TC) 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details