Micron Technology, Inc. Memory MT49H8M36FM-25 IT:B

Description
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)
Request a Quote Datasheet
Description
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H8M36FM-25IT:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 20ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory - MT49H8M36FM-25 IT:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H8M36FM-25 IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H8M36FM-25 IT:B
Integrated Circuits (ICs) - Memory - Memory MT49H8M36FM-25 IT:B
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H8M36FM-25IT:B-ND MT49H8M36FM-25 IT:B MT49H8M36FM-25 IT:B MT49H8M36FM-25 IT:B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Package Type 144-TFBGA BGA; 144-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27LS03DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers