Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E128M32D2DS-046 AAT:A

Description
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 AAT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 AAT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-046 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-046 AAT:A
2.133GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-046 AAT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-046 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E128M32D2DS-046AAT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Memory - SDRAM - MT53E128M32D2DS-046 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E128M32D2DS-046 AAT:A
Memory - SDRAM - MT53E128M32D2DS-046 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5)
Package: 200-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E128
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-046 AAT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8309 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8309
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8309
DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M32D2DS-046 AAT:A MT53E128M32D2DS-046AAT:A-ND MT53E128M32D2DS-046 AAT:A MT53E128M32D2DS-046 AAT:A MT53E128M32D2DS-046 AAT:A MT53E128M32D2DS-046 AAT:A 80AH8309
Product Name 2.133GHZ Memory IC and Storage Component Memory Memory - SDRAM - MT53E128M32D2DS-046 AAT:A Memory Memory Integrated Circuits (ICs) - Memory Memory Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details