DigiKey Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
256M, 3.3V, SDRAM, 16MX16, 143MH
32GB LPDDR4/4X X32 -25C +85C 373
512M, 2.5V, MOBILE SDRAM, 16MX32
512M, 3.3V, SDRAM, 32MX16, 143MH
512M, 3.3V, SDRAM, 32MX16, 166MH
DDR2 1GB, 1.8V, 64MX16, 400MHZ (
DDR2 2GB, 1.8V, 128MX16, 400MHZ
DDR2 2GB, 1.8V, 256MX8, 400MHZ (
DDR2 2GB, 1.8V, 512MX4, 400MHZ (
DDR2 512MB, 1.8V, 32MX16, 400MHZ
DDR3 2GB, 1.35V/1.5V, 128MX16, 8
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
DDR3 4GB, 1.35V/1.5V, 512MX8, 93
DDR3 8GB, 1.35V/1.5V, 1GX8 (1CS)
DDR3 8GB, 1.35V/1.5V, 1GX8 (2CS)
DDR3 8GB, 1.35V/1.5V, 512MX16 (1
DDR3 8GB, 1.35V/1.5V, 512MX16 (2
DDR3L 2GBIT 1866MBPS I-TEMP
DDR3L 2GBIT 1866MBPS
DDR3L 2GBIT 2133MBPS
DDR3L 4GBIT 1866MBPS I-TEMP
DDR3L 4GBIT 1866MBPS
DDR3L 4GBIT 2133MBPS
DDR4 8GB, 1.2V, 1GX8, 1600MHZ (3
DDR4 8GBIT 1.2V 512MX16 1600MHZ
DDR4 8GBIT, 1.2V 512MX16 1600MHZ
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 30ns 42-SOJ
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 30ns 44-TSOP II
DRAM - EDO Memory IC 4Mb (256K x 16) Parallel 18ns 40-TSOP
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 54-TSOP II
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 30ns 44-TSOP II
DRAM - FP Memory IC 4Mb (256K x 16) Parallel 18ns 40-TSOP
ECC DDR2, 1GB, 1.8V, 128MX8, 400
ECC DDR2, 1GB, 1.8V, 64MX16, 400
ECC DDR3, 1GB, 1.5V, 128MX8, 667
ECC DDR3, 1GB, 1.5V, 64MX16, 667
ECC LPDDR4, 4GB, 1.1V, 128MX32,
ECC LPDDR4, 8GB, 1.1V, 256MX32,
ECC SDRAM, 256MB, 3.3V, 8MX32, 1
ECC SDRAM, 512MB, 3.3V, 16MX32,
ECC SDRAM, 512MB, 3.3V, 32MX16,
ECC SDRAM, 512MB, 3.3V, 64MX8, 1
IC DRAM 256MBIT PAR 54TFBGA
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TFBGA
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PARALLEL 54TFBGA
LPDDR4X 16GB 1024MX16 2133MHZ FB
LPDDR4X 16GB 512MX32 2133MHZ FBG
LPDDR4X 8GB 256MX16 2133MHZ FBGA
LPDDR4X 8GB 256MX32 2133MHZ FBGA
LPDDR4X 8GB 512MX16 2133MHZ FBGA
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 5.4ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 32Mb (2M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM 256MB 16MX16 166MHZ TSOPII
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 6.5ns 54-MiniBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 6.5ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-MiniBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 60-TFBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 5ns 50-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.5ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.5ns 54-TW-BGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-LFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.5ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-WBGA (11x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-MiniBGA (6.4x10.1)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-TFBGA (6.4x10.1)
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 60-MiniBGA (6.4x10.1)
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 4.8ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 4.8ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 5ns 54-TSOP II
SDRAM, 128MB, 3.3V, 4MX32, 166MH
SDRAM, 128MB, 3.3V, 8MX16, 166MH
SDRAM, 256MB, 3.3V, 16MX16, 166M
SDRAM, 256MB, 3.3V, 32MX8, 166MH
SDRAM, 512MB, 3.3V, 32MX16, 166M
SDRAM, 64MB, 3.3V, 2MX32, 166MHZ
SDRAM, 64MB, 3.3V, 4MX16, 166MHZ

<< Prev Next >>