IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16LFF4-10 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16LFF4-1
Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 7ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 100MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-VFBGA (8x8)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 100MHz 7ns 54-VFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54VFBGA
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 54-VFBGA (8x8)
IC DRAM 128MBIT PAR 54VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48LC8M16LFF4-10 IT:G | MT48LC8M16LFF4-10IT:G-ND | MT48LC8M16LFF4-10 IT:G | MT48LC8M16LFF4-10 IT:G | MT48LC8M16LFF4-10 IT:G | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT48LC8M16LFF4-10 IT:G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Cycle Time | 15 ns | 15 ns | 15 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |