Micron Technology, Inc. Memory MT48LC8M8A2P-75:G TR

Description
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Description
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC8M8A2P-75:G TR is a 64Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of 133 MHz with a CAS latency of 3, providing access times of 5.4 ns. The memory is organized as 8 Meg x 8, featuring four internal banks that allow for concurrent access, which helps to hide precharge times and improve overall performance. This memory chip supports various burst lengths (1, 2, 4, 8, or full page) and includes features such as auto precharge and self-refresh modes, making it suitable for power-sensitive applications. It operates on a single +3.3V power supply and is compatible with LVTTL logic levels. The device is housed in a 54-pin TSOP II package, which is lead-free and suitable for commercial temperature ranges from 0°C to +70°C. Engineers looking for a reliable and efficient memory solution for their projects may consider the MT48LC8M8A2P-75:G TR due to its high-speed performance and flexible operational features.

Datasheet Summary
Powered by GS/AI

The MT48LC8M8A2P-75:G TR is a 64Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of 133 MHz with a CAS latency of 3, providing access times of 5.4 ns. The memory is organized as 8 Meg x 8, featuring four internal banks that allow for concurrent access, which helps to hide precharge times and improve overall performance. This memory chip supports various burst lengths (1, 2, 4, 8, or full page) and includes features such as auto precharge and self-refresh modes, making it suitable for power-sensitive applications. It operates on a single +3.3V power supply and is compatible with LVTTL logic levels. The device is housed in a 54-pin TSOP II package, which is lead-free and suitable for commercial temperature ranges from 0°C to +70°C. Engineers looking for a reliable and efficient memory solution for their projects may consider the MT48LC8M8A2P-75:G TR due to its high-speed performance and flexible operational features.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1219-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M8A2P-75:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M8A2P-75:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M8A2P-75:G TR
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
Memory - MT48LC8M8A2P-75:G TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1219-2-ND MT48LC8M8A2P-75:G TR MT48LC8M8A2P-75:G TR MT48LC8M8A2P-75:G TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers