Micron Technology, Inc. Memory MT49H16M18CSJ-25 IT:B TR

Description
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)
Request a Quote Datasheet
Description
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H16M18CSJ-25IT:BTR-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

Buy Now Datasheet
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT49H16M18CSJ-25 IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M18CSJ-25 IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT49H16M18CSJ-25 IT:B TR
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H16M18CSJ-25IT:BTR-ND MT49H16M18CSJ-25 IT:B TR MT49H16M18CSJ-25 IT:B TR MT49H16M18CSJ-25 IT:B TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Package Type 144-TFBGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details