Micron Technology, Inc. Memory MT48LC8M32B2P-7 IT TR

Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M32B2P-7ITTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M32B2P-7 IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M32B2P-7 IT TR
Memory IC and Storage Component 774-MT48LC8M32B2P-7 IT TR
IC DRAM 256MBIT PAR 86TSOP II Product overview: MT48LC8M32B2P-7 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2P-7 IT TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: MT48LC8M32B2P-7 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2P-7 IT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC8M32B2P-7 IT TR - 110659-MT48LC8M32B2P-7 IT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M32B2P-7 IT TR
110659-MT48LC8M32B2P-7 IT TR
Memory - SDRAM - MT48LC8M32B2P-7 IT TR 110659-MT48LC8M32B2P-7 IT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 110659-MT48LC8M32B2P -7 IT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 110659-MT48LC8M32B2P-7 IT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SDRAM Memory IC 256Mbit Parallel 143 MHz 6 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 6 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M32B2P-7 IT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M32B2P-7 IT TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M32B2P-7 IT TR
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M32B2P-7ITTR-ND 774-MT48LC8M32B2P-7 IT TR 110659-MT48LC8M32B2P-7 IT TR MT48LC8M32B2P-7 IT TR MT48LC8M32B2P-7 IT TR MT48LC8M32B2P-7 IT TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC8M32B2P-7 IT TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tape & Reel (TR) SOP; 86-TSOP II 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers