Alliance Memory, Inc. Memory MT48LC32M16A2TG-75:CTR

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1275-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC32M16A2TG-75:CTR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC32M16A2TG-75:CTR
Memory - SDRAM - MT48LC32M16A2TG-75:CTR
Manufacturer: Alliance Memory, Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC32M16A2TG-75:CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC32M16A2TG-75:CTR
Memory IC and Storage Component 774-MT48LC32M16A2TG-75:CTR
IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC32M16A2TG-75:C TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M16A2TG- 75:CTR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: MT48LC32M16A2TG-75:CTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M16A2TG-75:CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC SDRAM 512MBIT 133MHZ 54TSOP - 28-MT48LC32M16A2TG-75:CTR - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 512MBIT 133MHZ 54TSOP
28-MT48LC32M16A2TG-75:CTR
IC SDRAM 512MBIT 133MHZ 54TSOP 28-MT48LC32M16A2TG-75:CTR
IC SDRAM 512MBIT 133MHZ 54TSOP

IC SDRAM 512MBIT 133MHZ 54TSOP

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC SDRAM 512MBIT 133MHZ 54TSOP - MT48LC32M16A2TG-75:CTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC SDRAM 512MBIT 133MHZ 54TSOP
MT48LC32M16A2TG-75:CTR
IC SDRAM 512MBIT 133MHZ 54TSOP MT48LC32M16A2TG-75:CTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT48LC32M16A2TG-75:CTR
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1275-2-ND 774-MT48LC32M16A2TG-75:CTR MT48LC32M16A2TG-75:CTR 28-MT48LC32M16A2TG-75:CTR MT48LC32M16A2TG-75:CTR MT48LC32M16A2TG-75:CTR MT48LC32M16A2TG-75:CTR
Product Name Memory Memory - SDRAM - MT48LC32M16A2TG-75:CTR Memory IC and Storage Component Memory IC SDRAM 512MBIT 133MHZ 54TSOP Memory IC SDRAM 512MBIT 133MHZ 54TSOP Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400, 10.16mm Width) TSOP; 54pin TSOP II (Standard)
Supply Voltage 3V ~ 3.6V 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V~3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details