IC DRAM 48GBIT 2.133GHZ WFBGA
IC DRAM 48GBIT 2.133GHZ WFBGA Product overview: MT53E1536M32D4DE-046
Category: DRAM
Manufacturer: Micron Technology Inc.
IC DRAM 48GBIT 2.133GHZ WFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E1536M32D4DE-046AAT:C-ND | 774-MT53E1536M32D4DE-046 AAT:C | MT53E1536M32D4DE-046 AAT:C | |
| Product Name | Memory | 2.133GHZ Memory IC and Storage Component | DRAM | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR4; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 200-TFBGA | BGA; Tray | 200-TFBGA | |
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V | |
| Access Time | 3.5 ns | 3.5 ns |