Micron Technology, Inc. Memory - SD - MT48LC2M32B2P-5:G MT48LC2M32B2P-5:G

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2P-5:G is a 64Mbit SDRAM memory IC from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 200 MHz with a cycle time of 5 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it includes internal pipelined operation allowing for column address changes every clock cycle. This memory IC is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V power supply and is compatible with LVTTL inputs and outputs. The device is available in an 86-pin TSOP II package and is suitable for commercial (0°C to +70°C), industrial (-40°C to +85°C), and automotive (-40°C to +105°C) temperature ranges. The refresh count is 4096 cycles, with a refresh period of 64 ms for commercial and industrial applications, and 16 ms for automotive applications.

Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2P-5:G is a 64Mbit SDRAM memory IC from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 200 MHz with a cycle time of 5 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it includes internal pipelined operation allowing for column address changes every clock cycle. This memory IC is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V power supply and is compatible with LVTTL inputs and outputs. The device is available in an 86-pin TSOP II package and is suitable for commercial (0°C to +70°C), industrial (-40°C to +85°C), and automotive (-40°C to +105°C) temperature ranges. The refresh count is 4096 cycles, with a refresh period of 64 ms for commercial and industrial applications, and 16 ms for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC2M32B2P-5:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC2M32B2P-5:G
Memory - SD - MT48LC2M32B2P-5:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT48LC2M32B2P-5:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2P-5:G
Memory IC and Storage Component 774-MT48LC2M32B2P-5:G
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-5:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-5: G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-5:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-5:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC2M32B2P-5:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 4.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 200MHz 4.5ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2P-5:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2P-5:G
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2P-5:G
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - MT48LC2M32B2P-5:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 200 MHz 4.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 200 MHz 4.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2P-5:G MT48LC2M32B2P-5:G-ND MT48LC2M32B2P-5:G MT48LC2M32B2P-5:G MT48LC2M32B2P-5:G
Product Name Memory - SD - MT48LC2M32B2P-5:G Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tray "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 593995-002-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 2102-1N - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers