The MT48LC16M8A2BB-75 IT:G is a 128Mb SDRAM memory chip featuring a configuration of 4 Meg x 8 with 4 banks. It operates at a clock frequency of 133 MHz with a cycle time of 7.5 ns at a CAS latency of 3. This memory is compliant with PC100 and PC133 standards and supports fully synchronous operation, allowing for internal pipelined processing and the ability to change column addresses every clock cycle. The device includes programmable burst lengths of 1, 2, 4, 8, or full page, and offers auto precharge and self-refresh modes, including standard and low power options. It operates on a single 3.3V power supply and is compatible with LVTTL inputs and outputs. The MT48LC16M8A2BB-75 IT:G is available in a 60-ball TFBGA package and is suitable for commercial and industrial temperature ranges from 0°C to +85°C. This product is ideal for applications requiring reliable memory performance in various operating conditions.
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
IC DRAM 128MBIT PARALLEL 60FBGA
IC DRAM 128MBIT PARALLEL 60FBGA
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC16M8A2BB-75IT:G-ND | MT48LC16M8A2BB-75 IT:G | MT48LC16M8A2BB-75 IT:G | MT48LC16M8A2BB-75 IT:G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 60-FBGA | BGA | BGA; 60-FBGA |