DigiKey Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
DDR3, 2G, 128M X 16, 1.5V, 96-BA
DDR3
DDR3L 1GB X16 FBGA 7.5X13(X1.0)
DDR3L 1GB X16 FBGA 8X13(X1.0) 16
DDR3L 4GB X16 FBGA 7.5X13(X1) 16
DDR3L 4GB X16 FBGA 7.5X13(X1) 18
DDR3L 4GB X8 FBGA 7.5X10.5(X1.0)
DDR4, 16GB, 1G X 16, 1.2V, 96-BA
DDR4, 8GB, 1G X 8, 1.2V, 78-BALL
DDR4
IC DRAM 128MBIT LVTTL 54FBGA
IC DRAM 128MBIT LVTTL 54TSOP II
IC DRAM 128MBIT LVTTL 86TSOP II
IC DRAM 128MBIT LVTTL 86TSOP
IC DRAM 128MBIT LVTTL 90FBGA
IC DRAM 16GBIT PAR 96FBGA
IC DRAM 16GBIT PARALLEL 96FBGA
IC DRAM 1GBIT PARALLEL 78FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
IC DRAM 1GBIT SSTL 60FBGA
IC DRAM 1GBIT SSTL 84FBGA
IC DRAM 256MBIT LVCMOS 54FBGA
IC DRAM 256MBIT LVTTL 54FBGA
IC DRAM 256MBIT LVTTL 54TFBGA
IC DRAM 256MBIT LVTTL 54TSOP II
IC DRAM 256MBIT LVTTL 54TSOPII
IC DRAM 256MBIT SSTL 66TSOPII
IC DRAM 2GBIT LVSTL 200FBGA
IC DRAM 2GBIT PARALLEL 134FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 96FBGA
IC DRAM 2GBIT SSTL 18 84TFBGA
IC DRAM 2GBIT SSTL 84FBGA
IC DRAM 32GBIT LVSTLE 200FBGA
IC DRAM 4GBIT LVSTL 200FBGA
IC DRAM 4GBIT PAR 96FBGA
IC DRAM 4GBIT POD 78FBGA
IC DRAM 4GBIT POD 96FBGA
IC DRAM 512MBIT PAR 96FBGA
IC DRAM 512MBIT PARALLEL 90FBGA
IC DRAM 512MBIT SSTL 66TSOPII
IC DRAM 512MBIT SSTL 84FBGA
IC DRAM 64MBIT LVTTL 54FBGA
IC DRAM 64MBIT LVTTL 54TSOPII
IC DRAM 64MBIT LVTTL 86TSOPII
IC DRAM 8GBIT LVSTL 200FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT POD 78FBGA
IC DRAM 8GBIT POD 96FBGA
LPDDR4 2GB X16 2400MHZ CL16 10X1
LPDDR4 2GB X16 3200MHZ CL22 10X1
LPDDR4 4GB X32 2400MHZ CL16 10X1
LPDDR4 4GB X32 3200MHZ CL22 10X1
LPDDR4(1.1V), 4GB (X32), 1600MHZ
LPDDR4X(0.6V), 16GB (X16), 2133M
LPDDR4X(0.6V), 4GB (X32), 1600MH
LPDDRX, 16GB, 1G X 16, 0.6V, 200
SDR, 512MB, 16M X 32, 3.3V, 54-B
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-FBGA (8x10)
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 450ps 84-FBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 533MHz 84-FBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5)
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3 Memory IC 2Gb (128M x 16) 1.066GHz 20ns 96-FBGA (7.5x13)
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (7.5x13)
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) 1.066GHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-BGA (13x9)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13)
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (9x13)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (7.5x10.5)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (7.5x10.5)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (13.5x9)
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 800MHz 13.75ns 78-FBGA (9x13.2)
SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5)
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.333GHz 18ns 78-FBGA (7.5x12)
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 60-FBGA (8x9)
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
SDRAM - Mobile LPDDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-FBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400MHz 134-FBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 533MHz 134-FBGA (10x11.5)
SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) LVSTL 1.6GHz 3.5ns 200-FBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) LVSTL 1.6GHz 3.5ns 200-FBGA (10x14.5)
SDRAM - Mobile SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 54-FBGA (8x8)
SDRAM - Mobile SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-FBGA (8x13)
SDRAM - Mobile SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-FBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) LVTTL 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 86-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 4.5ns 54-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.4ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.4ns 50-TSOP II
SDRAM Memory IC 256Mb (16M x 16) LVTTL 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) LVTTL 166MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) LVTTL 166MHz 5ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-TSOP II
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 17ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 86-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 54-TSOP II

Next >>