Micron Technology, Inc. Memory - SDRAM - MT49H16M18CSJ-25:B MT49H16M18CSJ-25:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M18CSJ-25:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M18CSJ-25:B
Memory - SDRAM - MT49H16M18CSJ-25:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (16M x 18)
Access Time: 20ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-FBGA (18.5x11)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-TBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,120
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory - MT49H16M18CSJ-25:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H16M18CSJ-25:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M18CSJ-25:B
Memory IC and Storage Component 774-MT49H16M18CSJ-25:B
IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18CSJ-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CSJ-25 :B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18CSJ-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CSJ-25:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
Memory - MT49H16M18CSJ-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT49H16M18CSJ-25:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M18CSJ-25:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M18CSJ-25:B
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H16M18CSJ-25:B-ND 774-MT49H16M18CSJ-25:B MT49H16M18CSJ-25:B MT49H16M18CSJ-25:B MT49H16M18CSJ-25:B MT49H16M18CSJ-25:B
Product Name Memory - SDRAM - MT49H16M18CSJ-25:B Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details