Micron Technology, Inc. Memory MT48LC4M16A2P-7E IT:J

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC4M16A2P-7E IT:J is a 128Mb SDRAM memory chip featuring a x4 data width and is compliant with PC100 and PC133 standards. It operates synchronously, with all signals registered on the positive edge of the system clock, allowing for internal pipelined operations. The device supports programmable burst lengths of 1, 2, 4, 8, or full page and includes auto precharge and self-refresh modes, which are beneficial for power management. This memory chip is designed to operate with a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. It has a write recovery time of 2 clock cycles and offers various package options, including a 54-pin TSOP II and a 60-ball TFBGA. The operating temperature range for the industrial version is from -40°C to +85°C, making it suitable for a variety of applications, including those requiring higher reliability in challenging environments. Engineers considering this memory chip should note its timing parameters, with a cycle time of 7.5ns at CL=2 for PC133 applications, which may influence performance in specific use cases.

Datasheet Summary
Powered by GS/AI

The MT48LC4M16A2P-7E IT:J is a 128Mb SDRAM memory chip featuring a x4 data width and is compliant with PC100 and PC133 standards. It operates synchronously, with all signals registered on the positive edge of the system clock, allowing for internal pipelined operations. The device supports programmable burst lengths of 1, 2, 4, 8, or full page and includes auto precharge and self-refresh modes, which are beneficial for power management. This memory chip is designed to operate with a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. It has a write recovery time of 2 clock cycles and offers various package options, including a 54-pin TSOP II and a 60-ball TFBGA. The operating temperature range for the industrial version is from -40°C to +85°C, making it suitable for a variety of applications, including those requiring higher reliability in challenging environments. Engineers considering this memory chip should note its timing parameters, with a cycle time of 7.5ns at CL=2 for PC133 applications, which may influence performance in specific use cases.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M16A2P-7EIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SD - MT48LC4M16A2P-7E IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC4M16A2P-7E IT:J
Memory - SD - MT48LC4M16A2P-7E IT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT48LC4M16A2P-7E IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2P-7E IT:J
Memory IC and Storage Component 774-MT48LC4M16A2P-7E IT:J
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-7E IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-7E IT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-7E IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-7E IT:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-7E IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-7E IT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-7E IT:J
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M16A2P-7EIT:J-ND 774-MT48LC4M16A2P-7E IT:J MT48LC4M16A2P-7E IT:J MT48LC4M16A2P-7E IT:J MT48LC4M16A2P-7E IT:J MT48LC4M16A2P-7E IT:J
Product Name Memory Memory - SD - MT48LC4M16A2P-7E IT:J Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Bulk 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details