Micron Technology, Inc. Memory - SD - MT48LC8M16A2B4-6A IT:L MT48LC8M16A2B4-6A IT:L

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC8M16A2B4-6A IT:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC8M16A2B4-6A IT:L
Memory - SD - MT48LC8M16A2B4-6A IT:L
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48LC8M16A2B4-6AIT:L-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M16A2B4-6A IT:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16A2B4-6A IT:L
Memory IC and Storage Component 774-MT48LC8M16A2B4-6A IT:L
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A IT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6 A IT:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A IT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6A IT:L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2B4-6A IT:L
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2B4-6A IT:L
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
Dram, 8M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8167 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8167
Dram, 8M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8167
DRAM, 8M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

DRAM, 8M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16A2B4-6AIT:L-ND 774-MT48LC8M16A2B4-6A IT:L MT48LC8M16A2B4-6A IT:L MT48LC8M16A2B4-6A IT:L MT48LC8M16A2B4-6A IT:L 80AH8167 MT48LC8M16A2B4-6A IT:L
Product Name Memory - SD - MT48LC8M16A2B4-6A IT:L Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 8M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-VFBGA BGA; Bulk 54-VFBGA BGA VFBGA BGA; 54-VFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-HYB18T256160AF-5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details