Micron Technology, Inc. Memory IC and Storage Component MT48LC8M8A2P-75:G

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC8M8A2P-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M8A2P-75: G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC8M8A2P-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M8A2P-75: G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC8M8A2P-75:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M8A2P-75:G
Memory IC and Storage Component 774-MT48LC8M8A2P-75:G
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC8M8A2P-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M8A2P-75: G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC8M8A2P-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M8A2P-75:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC8M8A2P-75:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M8A2P-75:G
Memory - SDRAM - MT48LC8M8A2P-75:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 5.4ns Family Name: MT48LC8M8A2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): HYB39S64800EE-7; HY57V64820HGTP-H; HY57V64820HGT-H; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 5.4ns
Family Name: MT48LC8M8A2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): HYB39S64800EE-7; HY57V64820HGTP-H; HY57V64820HGT-H;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48LC8M8A2P-75:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (8M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - MT48LC8M8A2P-75:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M8A2P-75:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M8A2P-75:G
Integrated Circuits (ICs) - Memory - Memory MT48LC8M8A2P-75:G
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC8M8A2P-75:G MT48LC8M8A2P-75:G-ND MT48LC8M8A2P-75:G MT48LC8M8A2P-75:G MT48LC8M8A2P-75:G MT48LC8M8A2P-75:G
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC8M8A2P-75:G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details