Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT48LC4M32B2B5-6A XIT:L TR

Description
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S32400F-6BLI; IS43LR32160C-6BLI; MT48H16M32LFB5-6 IT:C; IS42S32800G-6BLI; MT46H16M32LFB5-6 AIT:C; MT46H16M32LFB5-6 AT:C; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC4M32B2
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S32400F-6BLI; IS43LR32160C-6BLI; MT48H16M32LFB5-6 IT:C; IS42S32800G-6BLI; MT46H16M32LFB5-6 AIT:C; MT46H16M32LFB5-6 AT:C; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC4M32B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 167 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S32400F-6BLI; IS43LR32160C-6BLI; MT48H16M32LFB5-6 IT:C; IS42S32800G-6BLI; MT46H16M32LFB5-6 AIT:C; MT46H16M32LFB5-6 AT:C; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Micron Technology Inc. Base Product Number: MT48LC4M32B2

Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 90-VFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 167 MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S32400F-6BLI; IS43LR32160C-6BLI; MT48H16M32LFB5-6 IT:C; IS42S32800G-6BLI; MT46H16M32LFB5-6 AIT:C; MT46H16M32LFB5-6 AT:C;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Micron Technology Inc.
Base Product Number: MT48LC4M32B2

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC4M32B2B5-6A XIT:L TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M32B2B5-6A XIT:L TR
Memory IC and Storage Component 774-MT48LC4M32B2B5-6A XIT:L TR
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A XIT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6 A XIT:L TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A XIT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6A XIT:L TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1951-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1951-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1951-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32B2B5-6A XIT:L TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32B2B5-6A XIT:L TR
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32B2B5-6A XIT:L TR
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M32B2B5-6A XIT:L TR 557-1951-2-ND MT48LC4M32B2B5-6A XIT:L TR MT48LC4M32B2B5-6A XIT:L TR MT48LC4M32B2B5-6A XIT:L TR MT48LC4M32B2B5-6A XIT:L TR
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 16-4043-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers