Micron Technology, Inc. Memory IC and Storage Component MT48LC4M16A2P-6A AAT:J

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AAT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AAT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AAT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AAT:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M16A2P-6A AAT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2P-6A AAT:J
Memory IC and Storage Component 774-MT48LC4M16A2P-6A AAT:J
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AAT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AAT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A AAT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A AAT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT48LC4M16A2P-6A AAT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M16A2P-6A AAT:J
Memory - SDRAM - MT48LC4M16A2P-6A AAT:J
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 105°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MT48LC4M16A2

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MT48LC4M16A2

Buy Now
Memory - MT48LC4M16A2P-6AAAT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6A AAT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6A AAT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6A AAT:J
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M16A2P-6A AAT:J MT48LC4M16A2P-6AAAT:J-ND MT48LC4M16A2P-6A AAT:J MT48LC4M16A2P-6A AAT:J MT48LC4M16A2P-6A AAT:J
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC4M16A2P-6A AAT:J Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers