Micron Technology, Inc. Memory - SDRAM - MT49H16M18SJ-25:B MT49H16M18SJ-25:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M18
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M18SJ-25:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M18SJ-25:B
Memory - SDRAM - MT49H16M18SJ-25:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M18

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (16M x 18)
Access Time: 20ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-FBGA (18.5x11)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-TBGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: MT49H16M18

Buy Now
Memory IC and Storage Component - 774-MT49H16M18SJ-25:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M18SJ-25:B
Memory IC and Storage Component 774-MT49H16M18SJ-25:B
IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18SJ-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18SJ-25: B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18SJ-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18SJ-25:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1587-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory - MT49H16M18SJ-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H16M18SJ-25:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M18SJ-25:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M18SJ-25:B
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site
Dram, 16M X 18Bit, 0 To 95Deg C; Dram Type Micron - 80AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 18Bit, 0 To 95Deg C; Dram Type Micron
80AH8173
Dram, 16M X 18Bit, 0 To 95Deg C; Dram Type Micron 80AH8173
DRAM, 16M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:288Mbit; DRAM Memory Configuration:16M x 18bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 16M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:288Mbit; DRAM Memory Configuration:16M x 18bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M18SJ-25:B 557-1587-ND MT49H16M18SJ-25:B MT49H16M18SJ-25:B 80AH8173 MT49H16M18SJ-25:B MT49H16M18SJ-25:B
Product Name Memory - SDRAM - MT49H16M18SJ-25:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 16M X 18Bit, 0 To 95Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 2.5 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 95degC (TC) 1.7V ~ 1.9V
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details