Micron Technology, Inc. Memory MT53D512M16D1DS-046 AAT:D

Description
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53D512M16D1DS-046AAT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
2.133GHZ Memory IC and Storage Component - 774-MT53D512M16D1DS-046 AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D512M16D1DS-046 AAT:D
2.133GHZ Memory IC and Storage Component 774-MT53D512M16D1DS-046 AAT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 AAT:D can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS-046 AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53D512M16D1DS-046 AAT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53D512M16D1DS-046 AAT:D
Memory - DDR - MT53D512M16D1DS-046 AAT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8238 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8238
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8238
DRAM, 512M X 16BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53D512M16D1DS-046 AAT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53D512M16D1DS-046AAT:D-ND 774-MT53D512M16D1DS-046 AAT:D MT53D512M16D1DS-046 AAT:D 80AH8238 MT53D512M16D1DS-046 AAT:D MT53D512M16D1DS-046 AAT:D MT53D512M16D1DS-046 AAT:D
Product Name Memory 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53D512M16D1DS-046 AAT:D Memory Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 200-WFBGA BGA; Tray BGA; 200-WFBGA WFBGA BGA 200-WFBGA
Access Time 3.5 ns
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-1004144-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers