Micron Technology, Inc. Memory MT48LC32M8A2BB-7E:G

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC32M8A2BB-7E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
Memory - SDRAM - MT48LC32M8A2BB-7E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC32M8A2BB-7E:G
Memory - SDRAM - MT48LC32M8A2BB-7E:G
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16) Package: Tray Package: 60-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC32M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16)
Package: Tray
Package: 60-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC32M8A2
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC32M8A2BB-7E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC32M8A2BB-7E:G
Memory IC and Storage Component 774-MT48LC32M8A2BB-7E:G
IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2BB-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-7 E:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2BB-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-7E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT48LC32M8A2BB-7E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2BB-7E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2BB-7E:G
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2BB-7E:G
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC32M8A2BB-7E:G-ND 774-MT48LC32M8A2BB-7E:G MT48LC32M8A2BB-7E:G MT48LC32M8A2BB-7E:G MT48LC32M8A2BB-7E:G
Product Name Memory Memory - SDRAM - MT48LC32M8A2BB-7E:G Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-FBGA BGA; 60-FBGA (8x16) BGA; Tray BGA; 60-FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers