Micron Technology, Inc. Memory MT48LC16M16A2P-7E IT:D

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M16A2P-7EIT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2P-7E IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2P-7E IT:D
Memory IC and Storage Component 774-MT48LC16M16A2P-7E IT:D
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-7E IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-7 E IT:D can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-7E IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-7E IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SD - MT48LC16M16A2P-7E IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC16M16A2P-7E IT:D
Memory - SD - MT48LC16M16A2P-7E IT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2P-7E IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2P-7E IT:D
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-7E IT:D
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M16A2P-7EIT:D-ND 774-MT48LC16M16A2P-7E IT:D MT48LC16M16A2P-7E IT:D MT48LC16M16A2P-7E IT:D MT48LC16M16A2P-7E IT:D
Product Name Memory Memory IC and Storage Component Memory - SD - MT48LC16M16A2P-7E IT:D Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details