Micron Technology, Inc. Memory IC and Storage Component MT48LC4M32B2B5-6A AAT:L TR

Description
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A AAT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6 A AAT:L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A AAT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6 A AAT:L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M32B2B5-6A AAT:L TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M32B2B5-6A AAT:L TR
Memory IC and Storage Component 774-MT48LC4M32B2B5-6A AAT:L TR
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A AAT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6 A AAT:L TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32B2B5-6A AAT:L TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32B2B5-6A AAT:L TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1949-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1949-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - 557-1949-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mb (4M x 32) Parallel 167MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32B2B5-6A AAT:L TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32B2B5-6A AAT:L TR
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32B2B5-6A AAT:L TR
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M32B2B5-6A AAT:L TR 557-1949-1-ND MT48LC4M32B2B5-6A AAT:L TR MT48LC4M32B2B5-6A AAT:L TR MT48LC4M32B2B5-6A AAT:L TR MT48LC4M32B2B5-6A AAT:L TR
Product Name Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details