Micron Technology, Inc. Memory MT48LC16M8A2BB-7E:G TR

Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1393-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 60FBGA

IC DRAM 128MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M8A2BB-7E:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2BB-7E:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2BB-7E:G TR
IC DRAM 128MBIT PARALLEL 60FBGA

IC DRAM 128MBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1393-2-ND MT48LC16M8A2BB-7E:G TR MT48LC16M8A2BB-7E:G TR MT48LC16M8A2BB-7E:G TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 60-FBGA BGA; 60-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060287 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers