Micron Technology, Inc. Memory MT48LC16M4A2P-7E:G

Description
SDRAM Memory IC 64Mb (16M x 4) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Description
SDRAM Memory IC 64Mb (16M x 4) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC16M4A2P-7E:G is a 64Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a voltage of +3.3V ±0.3V and is compliant with PC66, PC100, and PC133 standards. The memory is organized as 16 Meg x 4, featuring four internal banks that allow for concurrent access, which helps to hide row access and precharge times. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and includes features such as auto precharge and self-refresh modes, which can be standard or low power. The device has a refresh cycle of 64ms with 4,096 cycles. It is packaged in a 54-pin TSOP II format, making it suitable for various applications requiring compact memory solutions. The timing specifications indicate a cycle time of 7.5ns at CL=2 and 5.4ns at CL=3 for PC133 compatibility, ensuring efficient data access speeds. The operating temperature range is from 0°C to +70°C for commercial applications, with an industrial option available from -40°C to +85°C. This product is suitable for engineers looking for reliable and high-performance memory solutions in their designs.

Datasheet Summary
Powered by GS/AI

The MT48LC16M4A2P-7E:G is a 64Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a voltage of +3.3V ±0.3V and is compliant with PC66, PC100, and PC133 standards. The memory is organized as 16 Meg x 4, featuring four internal banks that allow for concurrent access, which helps to hide row access and precharge times. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and includes features such as auto precharge and self-refresh modes, which can be standard or low power. The device has a refresh cycle of 64ms with 4,096 cycles. It is packaged in a 54-pin TSOP II format, making it suitable for various applications requiring compact memory solutions. The timing specifications indicate a cycle time of 7.5ns at CL=2 and 5.4ns at CL=3 for PC133 compatibility, ensuring efficient data access speeds. The operating temperature range is from 0°C to +70°C for commercial applications, with an industrial option available from -40°C to +85°C. This product is suitable for engineers looking for reliable and high-performance memory solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M4A2P-7E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (16M x 4) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (16M x 4) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M4A2P-7E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M4A2P-7E:G
Memory IC and Storage Component 774-MT48LC16M4A2P-7E:G
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC16M4A2P-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M4A2P-7E :G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC16M4A2P-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M4A2P-7E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SD - MT48LC16M4A2P-7E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC16M4A2P-7E:G
Memory - SD - MT48LC16M4A2P-7E:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M4A2P-7E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M4A2P-7E:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M4A2P-7E:G
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - MT48LC16M4A2P-7E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M4A2P-7E:G-ND 774-MT48LC16M4A2P-7E:G MT48LC16M4A2P-7E:G MT48LC16M4A2P-7E:G MT48LC16M4A2P-7E:G
Product Name Memory Memory IC and Storage Component Memory - SD - MT48LC16M4A2P-7E:G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details