Micron Technology, Inc. Memory MT48LC32M8A2BB-7E:G TR

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC32M8A2BB-7E:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC32M8A2BB-7E:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC32M8A2BB-7E:G TR
Memory IC and Storage Component 774-MT48LC32M8A2BB-7E:G TR
IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2BB-7E:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-7 E:G TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2BB-7E:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-7E:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC32M8A2BB-7E:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC32M8A2BB-7E:G TR
Memory - SDRAM - MT48LC32M8A2BB-7E:G TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x16) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-FBGA (8x16)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2BB-7E:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2BB-7E:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2BB-7E:G TR
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC32M8A2BB-7E:GTR-ND 774-MT48LC32M8A2BB-7E:G TR MT48LC32M8A2BB-7E:G TR MT48LC32M8A2BB-7E:G TR MT48LC32M8A2BB-7E:G TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC32M8A2BB-7E:G TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-FBGA BGA; Tape & Reel (TR) BGA; 60-FBGA (8x16) BGA BGA; 60-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details